Status: | Unknown |
---|---|
Series: | 860 Series |
RoHS: | Unknown |
Dispensing Method | Sachet |
---|---|
Volume | - |
Weight | 4g |
Product Range | 860 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chemical, Grease, Heatsink Compound, Wt 4g, Methylpolysiloxane/Zinc Oxide | MG Chemicals 860-4G | RS Americas |
SILICONE HEAT TRANSFER COMPOUND, 4G | Farnell |
Heat Transfer Compound, Sachet, 4G | Newark Electronics |
Where can I find additional details, specifications and documents for a 860-4G?
Additional datasheets, footprints and schematics for 860-4G are listed on our Part Details page. You can also find images and similar parts to 860-4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 860-4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 860-4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 860-4G fall under?
The 860-4G is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Grease.
Can I view similar or alternative parts?
You can view similar parts to 860-4G when available in the Thermal Grease range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 860-4G you can contact the distributor directly for product support, shipping queries etc.
Is the 860-4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 860-4G have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 860-4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 860-4G often in real-time on the comparison pages.
What if I can't find stock of 860-4G?
You can fill out our help required form which you can use to request a quote for 860-4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.