86-015A-C Pressure Sensors by TE Connectivity

15 PSI ABSOLUTE MV PRESSURE SENSOR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$55.27

Distributor Stock
Logo for Newark
Newark
from US$59.68
13
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$71.74
13
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$67.90
13
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$68.36
12
in stock
Buy Now
Logo for Farnell
Farnell
from US$70.32
11
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$68.36
4
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$55.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$79.88
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$58.55
-
Buy Now
Logo for Sager
Sager
from US$62.45
-
Buy Now

Specifications

Electrical Connection 6" Ribbon Cable with Connector
Dimensions Dia .622 x .448in, Dia 15.82 x 11.4mm
Supply Current 1.5mA
Pressure 15psi
Overpressure 3X
Output/Span 100mV
Non-Linearity ± .1%
Options No Tube
Package O-Ring Mount
Sensor Type Media Isolated mV Output Pressure Sensors
Type Absolute
Operating Temperature Range -40 – 257°F, -40 – 125°C

Alternative Descriptions

15 Psi Absolute Mv Pressure Sensor |Te Connectivity 86-015A-C | Newark Electronics
Board Mt. Pressure Sensors CABLE/Conn NISO LP ABS | Rapid Electronics
NISO,LP,ABS,CABLE/CONNECTOR | Heilind Electronics
PRESSURE SENSOR IC'S | Farnell
Pressure Sensor 0V to 0.1V 0Psi to 15Psi Absolute 86 Compensated | Avnet America
Sensor | RS Americas
PRESSURE SENSORS | Richardson RFPD
Board Mount Pressure Sensors CABLE/CONNECTOR NISO,LP,ABS | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 86-015A-C?

Additional datasheets, footprints and schematics for 86-015A-C are listed on our Part Details page. You can also find images and similar parts to 86-015A-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 86-015A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86-015A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 86-015A-C fall under?

The 86-015A-C is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.

Can I view similar or alternative parts?

You can view similar parts to 86-015A-C when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 86-015A-C you can contact the distributor directly for product support, shipping queries etc.

Is the 86-015A-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 86-015A-C have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Farnell have stock available or on a lead time for 86-015A-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 86-015A-C often in real-time on the comparison pages.

What if I can't find stock of 86-015A-C?

You can fill out our help required form which you can use to request a quote for 86-015A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay