859528-2 Power Connectors by TE Connectivity

FLANGED RECEPT, 3 CONTACT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Positive Stop Ferrule Without
Number of Positions 3
Contact Protection Without
Assembly Length 1.75in, 44.45mm
Operating Voltage 27000VDC
Mating Alignment With
Connector Mounting Type Panel
Panel Mount Feature Type Flange
Panel Feedthrough No
Packaging Method Package
Packaging Quantity 1
Sealable No
Connector System Wire-to-Panel
Product Type Lead Assembly
Connector & Contact Terminates To Wire & Cable
Housing Type Receptacle
Contact Type Socket
Operating Temperature Range -67 – 257°F, -55 – 125°C
Shielded No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 859528-2?

Additional datasheets, footprints and schematics for 859528-2 are listed on our Part Details page. You can also find images and similar parts to 859528-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 859528-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 859528-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 859528-2 fall under?

The 859528-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 859528-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 859528-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 859528-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 859528-2 have stock available?

There is no stock from authorised distributors for 859528-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 859528-2 often in real-time on the comparison pages.

What if I can't find stock of 859528-2?

You can fill out our help required form which you can use to request a quote for 859528-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay