Options for Price Comparison
Distributor Statistics for 85931-6
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 85931-6
Details for 85931-6 by TE Connectivity
Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts
85931-6
Buy Directly from TE Store (64 in stock) $0.4700
MODII POST LP 30 AU
85931-6 image

85931-6 by TE Connectivity

MODII POST LP 30 AU
Part Information
85931-6 image
RoHS Compliant
ELV Compliant
Wave solder capable to 265°C
Status: Active
Product Code: 5204
Global Product Line: 001
GPL Description: Industrial
Specifications
PCB Contact Termination Area Plating Material:
Gold
Contact Type:
Pin
Contact Mating Area Plating Material:
Gold
Contact Mating Area Length:
.318in, 8.07mm
PCB Contact Termination Area Plating Material Thickness:
15µin
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material Thickness:
15 – 15µin
Contact Shape & Form:
Square
Contact Base Material:
Phosphor Bronze
Contact Underplating Material:
Nickel
Contact Configuration:
Square Post
PCB Hole Diameter:
.036in, .91mm
Overall Contact Length:
.443in, 11.25mm
Wire Insulation Support:
Without
Comment:
Uninsulated
Packaging Quantity:
1000
実装方法:
Loose Piece
Packaging Method:
Loose Piece
Connector & Contact Terminates To:
Printed Circuit Board
Alternate Descriptions
MODII POST LP 30 AU Onlinecomponents.com
MODII POST LP 30 AU ROHS COMPLIANT: YES Newark Electronics
Contact PIN ST Thru-Hole Loose Piece Avnet America
MODII POST LP 30 AU Contact Type: Pin Connector System: Wire-to-Board Contact Mating Area Plating Material: Gold Packaging Method: Loose Piece Connector & Contact Terminates To: Printed Circuit Board Pin Wire-to-Board Gold Loose Piece | Wire-To-Board Connector Contact | Part Number: 85931-6 | Internal Number: 85931-6 | TE Connectivity TE Store
AMPMODU MOD II Uninsulated Square Post Future Electronics
Similar Part
Similar Part