Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Contact Termination Area Plating Material | Gold |
---|---|
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Length | .318in, 8.07mm |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
PCB Contact Termination Area Plating Material Thickness | 30µin |
Contact Underplating Material | Nickel |
Contact Configuration | Square Post |
PCB Hole Diameter | .91mm, .036in |
Overall Contact Length | .443in, 11.25mm |
Wire Insulation Support | Without |
Comment | Uninsulated |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Printed Circuit Board |
Contact pin AmpModu II | RS |
Connector | Newark Electronics |
Connector, AMPMODU, Modii Post Lp 30 Au | TE Connectivity 85931-5 | RS Americas |
MODII POST LP 30 AU | TTI Europe |
Where can I find additional details, specifications and documents for a 85931-5?
Additional datasheets, footprints and schematics for 85931-5 are listed on our Part Details page. You can also find images and similar parts to 85931-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85931-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85931-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85931-5 fall under?
The 85931-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 85931-5 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85931-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 85931-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85931-5 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TTI Europe and Farnell have stock available or on a lead time for 85931-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85931-5 often in real-time on the comparison pages.
What if I can't find stock of 85931-5?
You can fill out our help required form which you can use to request a quote for 85931-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.