85931-2

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 85931-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 85931-2
Series Information for 85931-2 - TE Connectivity
  • Status: Active
  • Product Code: 5204
  • Global Product Line: 001
  • GPL Description: Industrial

Description

MODII POST LP 30 AU

Specifications

Contact Mating Area Plating Material:
Gold
Contact Mating Area Length:
.318in
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material:
Gold
Contact Shape & Form:
Square
Contact Type:
Pin
Contact Base Material:
Phosphor Bronze
Contact Underplating Material:
Nickel
Contact Configuration:
Square Post
PCB Contact Termination Area Plating Material Thickness:
30µin
Contact Mating Area Plating Material Thickness:
30 – 30µin
Overall Contact Length:
28.09mm, 1.106in
PCB Hole Diameter:
.91mm, .036in
Wire Insulation Support:
Without
Comment:
Uninsulated
実装方法:
Loose Piece
Packaging Method:
Loose Piece
Packaging Quantity:
1000
Connector & Contact Terminates To:
Printed Circuit Board

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
MODII POST LP 30 AU ROHS COMPLIANT: YES
Avnet America
Contact PIN Solder ST Thru-Hole Loose Piece
Avnet Europe
Contact PIN Solder ST Thru-Hole Loose Piece

Similar Products