Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$100.23
Positive Stop Ferrule | Without |
---|---|
Assembly Length | 1.81in, 45.97mm |
Operating Voltage | 25000VDC |
Panel Feedthrough | No |
Weight | 15g, .52oz |
Packaging Quantity | 1 |
Packaging Method | Package |
Contact Type | Socket |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Lead Assembly |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Shielded | No |
Standard Circular Connector Lgh Rec |Amp Te Connectivity 858868-1 | Newark Electronics |
Standard Circular Connector LGH REC | Rapid Electronics |
TE Connectivity LGH RECEPTACLE Standard Circular Connect | Distrelec |
Conn LGH RCP 1 POS ST Cable Mount 1 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 858868-1?
Additional datasheets, footprints and schematics for 858868-1 are listed on our Part Details page. You can also find images and similar parts to 858868-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 858868-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 858868-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 858868-1 fall under?
The 858868-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 858868-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 858868-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 858868-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 858868-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 858868-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 858868-1 often in real-time on the comparison pages.
What if I can't find stock of 858868-1?
You can fill out our help required form which you can use to request a quote for 858868-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.