Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | Connection Box |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | - |
IP Rating | - |
Connector Mounting | - |
Shielding | - |
LEDs | - |
Connector, Modular, Jack, 6P6C, 1Port | Newark Electronics |
CONNECTOR, MODULAR, JACK, 6P6C, 1PORT | element14 |
Where can I find additional details, specifications and documents for a 8588-0207A?
Additional datasheets, footprints and schematics for 8588-0207A are listed on our Part Details page. You can also find images and similar parts to 8588-0207A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8588-0207A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8588-0207A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8588-0207A fall under?
The 8588-0207A is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8588-0207A when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8588-0207A you can contact the distributor directly for product support, shipping queries etc.
Is the 8588-0207A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8588-0207A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 8588-0207A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8588-0207A often in real-time on the comparison pages.
What if I can't find stock of 8588-0207A?
You can fill out our help required form which you can use to request a quote for 8588-0207A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.