Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
In Line Connector A | RJ11 |
---|---|
Convert From Gender | Jack |
Convert From Positions | 12Positions |
In Line Connector B | RJ11 |
Convert To Gender | Plug |
Convert To Positions | 6Positions |
Product Range | - |
Modular Splitter, 2 X 6P4C Jack - 6P4C Plug | Newark Electronics |
MODULAR SPLITTER, 2 x 6P4C JACK - 6P4C PLUG | element14 |
Where can I find additional details, specifications and documents for a 8588-0166A?
Additional datasheets, footprints and schematics for 8588-0166A are listed on our Part Details page. You can also find images and similar parts to 8588-0166A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8588-0166A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8588-0166A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8588-0166A fall under?
The 8588-0166A is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8588-0166A when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8588-0166A you can contact the distributor directly for product support, shipping queries etc.
Is the 8588-0166A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8588-0166A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 8588-0166A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8588-0166A often in real-time on the comparison pages.
What if I can't find stock of 8588-0166A?
You can fill out our help required form which you can use to request a quote for 8588-0166A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.