Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
PCB Hole Shape | Round |
---|---|
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | .762µm, 30µin |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Orientation | Straight |
PCB Thickness (Recommended) | 1.57mm, .062in |
Mating Entry Location | Side |
Centerline (Pitch) | .099822in, 2.54mm |
PCB Mount Retention | Without |
Wire Insulation Support | Without |
Packaging Quantity | 20000 |
実装方法 | Reel |
Packaging Method | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard |
Where can I find additional details, specifications and documents for a 85862-2?
Additional datasheets, footprints and schematics for 85862-2 are listed on our Part Details page. You can also find images and similar parts to 85862-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85862-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85862-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85862-2 fall under?
The 85862-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 85862-2 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85862-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 85862-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85862-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 85862-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85862-2 often in real-time on the comparison pages.
What if I can't find stock of 85862-2?
You can fill out our help required form which you can use to request a quote for 85862-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.