Contact Base Material | Phosphor Bronze |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Product Type | Contact |
Headers & Wire Housings Mod Ii Cont Strip |Amp Te Connectivity 85861-3 | Newark Electronics |
Connector, AMPMODU, Mod Ii Cont. Strip | TE Connectivity 85861-3 | RS Americas |
Special Order: MOD II CONT. STRIP Contact Type: Socket Contact Mating Area Plating Material: Tin Contact Base Material: Phosphor Bronze Product Terminates To: Printed Circuit Board Contact Current Rating (Max): 3 A Socket Tin Phosphor Bronze Printed Circuit Board | Connector Contact | Part Number: 85861-3 | Internal Number: 85861-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 85861-3?
Additional datasheets, footprints and schematics for 85861-3 are listed on our Part Details page. You can also find images and similar parts to 85861-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85861-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85861-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85861-3 fall under?
The 85861-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 85861-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85861-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 85861-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85861-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 85861-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85861-3 often in real-time on the comparison pages.
What if I can't find stock of 85861-3?
You can fill out our help required form which you can use to request a quote for 85861-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.