Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 858585-000 |
Eyelet | Without |
---|---|
Number of Stubs | 3 |
Coupler Style | Bayonet |
Polarization (Bayonet Style) | D |
Coupler Type | Box Coupler |
DATABUS HARNESSES | Avnet America |
Data Bus Components - Box Couplers | Sager |
Where can I find additional details, specifications and documents for a 858585-000?
Additional datasheets, footprints and schematics for 858585-000 are listed on our Part Details page. You can also find images and similar parts to 858585-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 858585-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 858585-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 858585-000 fall under?
The 858585-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.
Can I view similar or alternative parts?
You can view similar parts to 858585-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 858585-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 858585-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 858585-000 have stock available?
Authorised distributors including Farnell, Avnet America and Sager have stock available or on a lead time for 858585-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 858585-000 often in real-time on the comparison pages.
What if I can't find stock of 858585-000?
You can fill out our help required form which you can use to request a quote for 858585-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.