Status: | Unknown |
---|---|
Series: | AMPMODU MOD I Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 3.96mm |
No. of Rows | 1Rows |
No. of Contacts | 4Contacts |
Contact Termination Type | Through Hole |
Product Range | AMPMODU MOD I Series |
Connector Shroud | Unshrouded |
Contact Material | Brass |
RoHS Compliant | Yes |
04 MODI HDR SRST .156CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 85829-4 | Internal Number: 85829-4 | TE Connectivity | TE Store |
Connector Systems:Board-To-Board | Newark Electronics |
Conn Unshrouded Header HDR 4 POS 3.96mm Solder ST Thru-Hole Carton | Future Electronics |
Conn Unshrouded Header HDR 4 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 04 Modi Hdr Srst .156Cl | TE Connectivity 85829-4 | RS Americas |
Where can I find additional details, specifications and documents for a 85829-4.?
Additional datasheets, footprints and schematics for 85829-4. are listed on our Part Details page. You can also find images and similar parts to 85829-4. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85829-4. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85829-4. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85829-4. fall under?
The 85829-4. is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to 85829-4. when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85829-4. you can contact the distributor directly for product support, shipping queries etc.
Is the 85829-4. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 85829-4. have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 85829-4..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85829-4. often in real-time on the comparison pages.
What if I can't find stock of 85829-4.?
You can fill out our help required form which you can use to request a quote for 85829-4. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.