857741-005

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 857741-005
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 857741-005
Series Information for 857741-005 - TE Connectivity
  • Status: Active
  • Aliases: MXSU-3331
  • Product Code: C795
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSU-3331

Specifications

Outer Insulation:
Tube
Number of Cores:
3
Cross-Section Range:
95 – 240mm²
Insulation Diameter:
18.5 – 29.4mm
Conductor Diameter:
10.3 – 19.2mm
Sheath Outside Diameter:
53 – 77mm
Voltage Class:
≤ 12kV
Standards:
IEC 60502-4, HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
German
Product Availability:
EMEA
Mechanical Connectors Included:
Yes
Insulation:
Plastic (XLPE)
Technology:
Heat Shrink
Product Type:
Medium Voltage Inline Joint
Cable Shield Style:
Wire

Compatibility

  • Compatible Parts: E96021N001
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability