857649-000 Power Cable Accessories by TE Connectivity

HVS-2584E

Status: Active
Series: -
RoHS: Unknown
Aliases: HVS-2584E,
1-1196684-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Cores 1
Insulation Diameter (Plastic) 1.6 – 1.9in
Cross-Section Range 750 – 1000AWG/kcmil
Conductor Diameter 1 – 1.15in
Insulation Diameter (PILC) 1.5 – 1.7in
Voltage Class ≤ 25kV
Design Specification IEEE 404
Application Type Inline, Transition
Product Availability China, ASIA, EMEA, AMERICAS, ANZPAC
Technology Heat Shrink
Insulation Plastic
Cable Shield Style Tape
Mechanical Connectors Included No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 857649-000?

Additional datasheets, footprints and schematics for 857649-000 are listed on our Part Details page. You can also find images and similar parts to 857649-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 857649-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 857649-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 857649-000 fall under?

The 857649-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.

Can I view similar or alternative parts?

You can view similar parts to 857649-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 857649-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 857649-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 857649-000 have stock available?

There is no stock from authorised distributors for 857649-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 857649-000 often in real-time on the comparison pages.

What if I can't find stock of 857649-000?

You can fill out our help required form which you can use to request a quote for 857649-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay