Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1196682-5 |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.08
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.07
|
2,991
in stock
|
Buy Now | |
Rapid Electronics
from US$1.06
|
2,960
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
2,960
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.07
|
997
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.77
|
-
|
Buy Now | |
Sager
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Weight per Piece | .07oz, 2.2g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Stud Diameter | .415in, 10.5mm |
Barrel Inside Diameter | 4mm, .157in |
Overall Length | 44mm, 1.735in |
Wire Size | 16 – 14AWG, 1.5 – 2.5mm² |
Tongue Thickness | .8mm, .031in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Crimp Termination |
Packaging Method | Package |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | -55 – 125°C |
857409-000 1-1196682-5 | Heilind Electronics |
Terminals H/S-RING 16-14 BLU 3/8 | Rapid Electronics |
Ring Terminals And Spade Terminal |Raychem Te Connectivity 857409-000 | Newark Electronics |
Ring and Spade Terminal 14-16AWG 44mm 4.6mm Tin Box | Avnet America |
Terminals B-106-1992 | Sager |
Where can I find additional details, specifications and documents for a 857409-000?
Additional datasheets, footprints and schematics for 857409-000 are listed on our Part Details page. You can also find images and similar parts to 857409-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 857409-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 857409-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 857409-000 fall under?
The 857409-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 857409-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 857409-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 857409-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 857409-000 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Distrelec, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 857409-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 857409-000 often in real-time on the comparison pages.
What if I can't find stock of 857409-000?
You can fill out our help required form which you can use to request a quote for 857409-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.