Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
JOR-52125,
9-1200209-2 |
No distributors results available
Color | Transparent |
---|---|
Partition Orientation | Horizontal |
Number of Main Wires (Max) | 5 |
Cable Diameter (Max) (Main) | 25mm |
Filler Volume | .55l |
Cable Cross-Section (Max) (Main) | 16mm² |
Cable Diameter (Min) (Main) | 16mm |
Cable Cross-Section (Min) (Main) | 4mm² |
Voltage Class | ≤ 1kV |
CSA Certified | No |
Standards | EN 50393 |
UL Rating | No |
Low Smoke Emission | No |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | No |
Halogen Free | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Silicone-Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | No |
Solvent-Free | Yes |
Product Use | Outdoor & Direct Buried |
Other Colors Available | No |
Packaging Method | Cardbox |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Product Availability | ASIA, AMERICAS, ANZPAC, EMEA, China |
Minimum Order Quantity | 1 |
Filler | PU RAPID 4300B |
Case Seal | Labyrinth |
Strain Relief | No |
Closing Method | Snap |
Cable Seal | Foam |
Technology | Resin |
Filler Packing (D/C) | Double Chamber Bags |
Product Type | LV Resin Straight Joint |
Operating Temperature Range | -20 – 55°C |
Chemical Resistance | Water & Humic Acids |
Where can I find additional details, specifications and documents for a 857232-000?
Additional datasheets, footprints and schematics for 857232-000 are listed on our Part Details page. You can also find images and similar parts to 857232-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 857232-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 857232-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 857232-000 fall under?
The 857232-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 857232-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 857232-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 857232-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 857232-000 have stock available?
There is no stock from authorised distributors for 857232-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 857232-000 often in real-time on the comparison pages.
What if I can't find stock of 857232-000?
You can fill out our help required form which you can use to request a quote for 857232-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.