Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.66
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$11.30
|
50
in stock
|
Buy Now | |
element14
from US$14.00
|
50
in stock
|
Buy Now | |
RS Americas
from US$11.99
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.49
|
6
in stock
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Computer Connector | PS/2 USB |
---|---|
Keyboard Size | Mini |
Keyboard Colour | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bristle Material | Hog Hair |
---|---|
Handle Type | Flat Handle |
Handle Material | Wood |
Overall Length | 4.9" |
Width | 1.06" |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hog Hair Cleaning Brush, 2 ROW - 7/8" Wide - Trim Length | 1.3 cm |
---|
Conductive Brush, Wood, Flat | Newark Electronics |
CONDUCTIVE BRUSH, WOOD, FLAT | element14 |
Brush | RS Americas |
Tool: brush | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 857?
Additional datasheets, footprints and schematics for 857 are listed on our Part Details page. You can also find images and similar parts to 857 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 857 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 857 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 857 fall under?
The 857 is listed under Computer & Office > Computing > Computer Peripherals.
Can I view similar or alternative parts?
You can view similar parts to 857 when available in the Computer Peripherals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 857 you can contact the distributor directly for product support, shipping queries etc.
Is the 857 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 857 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 857.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 857 often in real-time on the comparison pages.
What if I can't find stock of 857?
You can fill out our help required form which you can use to request a quote for 857 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.