8551401PA Part Information
Details for 8551401PA by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Part Downloads
Part Features
- High output accuracy REF01: 10.0 V, u00b10.3% maximum REF02: 5.0 V, u00b10.3% maximum REF03: 2.5 V, u00b10.6% maximum Adjustable output: u00b1 3% minimum Excellent temperature stability REF01: 8.5 ppm/u00b0C maximum REF02: 8.5 ppm/u00b0C maximum REF03: 50 ppm/u00b0C maximum Low noise REF01: 30 u00b5V p-p typical REF02: 15 u00b5V p-p typical REF03: 6 u00b5V p-p typical High supply voltage range: up to 36 V maximum Low supply current: 1.4 mA maximum High load-driving capability: 10 mA maximum Temperature output function
Part Specifications
Voltage Reference Type | Series - Fixed |
Product Range | REF02 Series |
Reference Voltage | 5V |
Initial Accuracy | 0.3% |
Temperature Coefficient | 8.5ppm/°C |
Voltage Reference Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 8551401PA?
Additional datasheets, footprints and schematics for 8551401PA are listed in our Part Details tab. You can also find the 8551401PA image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8551401PA in the Pricing & Inventory tab next to part details. You can view 8551401PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8551401PA fall under?
The 8551401PA is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to 8551401PA when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8551401PA you can contact the distributor directly for product support, shipping queries etc.
Is the 8551401PA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 8551401PA have stock available?
There is no stock from authorised distributors for 8551401PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8551401PA often in real-time on the comparison pages.
What if I can't find stock of 8551401PA?
You can fill out our help required form which you can use to request a quote for 8551401PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.