Status: | Unknown |
---|---|
Series: | 855 Series |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.82
|
66
in stock
|
Buy Now | |
Future Electronics
from US$1.38
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
162
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.97
|
137
in stock
|
Buy Now | |
element14
from US$1.84
|
66
in stock
|
Buy Now | |
Rutronik
from US$1.71
|
-
|
Buy Now | |
TTI Europe
from US$1.66
|
-
|
Buy Now |
Product Range | 855 Series |
---|---|
Fuse Current | 10A |
Fuse Holder Type | Cartridge Fuse Holder |
Fuse Size Held | 5mm x 20mm |
Fuse Size Metric | 5mm x 20mm |
Fuse Terminals | Ferrule |
Holder Terminals | Quick Connect |
8.3 mm Clip Copper Alloy Tin Panel Mount Fuse Cover | Future Electronics |
Fuse Holder Cap, 5 X 20Mm | Newark Electronics |
Fuse holder | Transfer Multisort Elektronik |
CAP, W/O RING, FUSE HOLDER | element14 |
Fusecap for 5x20 Holder 850 | Rutronik |
FUSEHOLDER 10AMP 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 85500001009?
Additional datasheets, footprints and schematics for 85500001009 are listed on our Part Details page. You can also find images and similar parts to 85500001009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85500001009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85500001009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85500001009 fall under?
The 85500001009 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 85500001009 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85500001009 you can contact the distributor directly for product support, shipping queries etc.
Is the 85500001009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85500001009 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 85500001009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85500001009 often in real-time on the comparison pages.
What if I can't find stock of 85500001009?
You can fill out our help required form which you can use to request a quote for 85500001009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.