Status: | Unknown |
---|---|
Series: | CAGE CLAMP 855 Series |
RoHS: | Unknown |
Input Current | 600A |
---|---|
Turns Ratio | - |
Frequency Min | 50Hz |
Frequency Max | 60Hz |
Transformer Mounting | Plug-In |
Product Range | CAGE CLAMP 855 Series |
SVHC | No SVHC (15-Jan-2018) |
Plug-in current transform | RS |
Plug-In Current Transformer Prc 600A Src 1A |Wago 855-301/600-1001 | Newark Electronics |
CURRENT TRANSFORMER, 600A, 10VA | element14 |
Where can I find additional details, specifications and documents for a 855-301/600-1001?
Additional datasheets, footprints and schematics for 855-301/600-1001 are listed on our Part Details page. You can also find images and similar parts to 855-301/600-1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 855-301/600-1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 855-301/600-1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 855-301/600-1001 fall under?
The 855-301/600-1001 is listed under Electronic & Electrical Components > Transformers > Current Transformers.
Can I view similar or alternative parts?
You can view similar parts to 855-301/600-1001 when available in the Current Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 855-301/600-1001 you can contact the distributor directly for product support, shipping queries etc.
Is the 855-301/600-1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 855-301/600-1001 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 855-301/600-1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 855-301/600-1001 often in real-time on the comparison pages.
What if I can't find stock of 855-301/600-1001?
You can fill out our help required form which you can use to request a quote for 855-301/600-1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.