Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Hole Shape | Round |
---|---|
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Orientation | Horizontal |
PCB Contact Termination Area Plating Material Thickness | .76µm, 29.9212µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Current Rating (Max) | 5A |
PCB Thickness (Recommended) | .055 – .103in, 1.4 – 2.62mm |
Insulation Resistance | 5000MΩ |
Contact Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 1200VAC |
Mating Entry Location | Side |
Wire Insulation Support | Without |
PCB Mount Retention | Without |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard |
Termination Post & Tail Length | .145in, 3.68mm |
Operating Temperature Range | -65 – 105°C |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Aquence Pl 2522 Pa20Kgen |Loctite 854872 | Newark Electronics |
Where can I find additional details, specifications and documents for a 85487-2?
Additional datasheets, footprints and schematics for 85487-2 are listed on our Part Details page. You can also find images and similar parts to 85487-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85487-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85487-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85487-2 fall under?
The 85487-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 85487-2 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85487-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 85487-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85487-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 85487-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85487-2 often in real-time on the comparison pages.
What if I can't find stock of 85487-2?
You can fill out our help required form which you can use to request a quote for 85487-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.