Status: | Unknown |
---|---|
Series: | Wave Series |
RoHS: | Unknown |
Prices starting from US$165.57
Signal Conditioner Input | Current Voltage |
---|---|
Signal Conditioner Output | Relay |
No. of Output Channels | 1Channels |
Accuracy % | - |
Output Accuracy | - |
Supply Voltage | - |
No. of Channels | 1 Channel |
Signal Conditioner Mounting | DIN Rail |
Isolation Input | Isolated |
Product Range | Wave Series |
SVHC | No SVHC (15-Jan-2018) |
WAS5 DC/Alarm | RS |
Weidmüller Limit Value Monitor, Relay, 3-Way IP20, 0 ... 20 mA / 4 ... 20 mA / 0 ... 10 V, Screw Terminal | Distrelec |
Limit Value Monitoring, Dinrail | Newark Electronics |
WAS5 DC/ALARM -EA | Avnet America |
LIMIT VALUE MONITORING, DINRAIL | element14 |
Where can I find additional details, specifications and documents for a 8543820000?
Additional datasheets, footprints and schematics for 8543820000 are listed on our Part Details page. You can also find images and similar parts to 8543820000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8543820000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8543820000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8543820000 fall under?
The 8543820000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 8543820000 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8543820000 you can contact the distributor directly for product support, shipping queries etc.
Is the 8543820000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8543820000 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 8543820000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8543820000 often in real-time on the comparison pages.
What if I can't find stock of 8543820000?
You can fill out our help required form which you can use to request a quote for 8543820000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.