Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Fanout Buffer |
---|---|
Frequency | 650MHz |
No. of Outputs | 2Outputs |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 85411AMLF?
Additional datasheets, footprints and schematics for 85411AMLF are listed on our Part Details page. You can also find images and similar parts to 85411AMLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85411AMLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85411AMLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85411AMLF fall under?
The 85411AMLF is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 85411AMLF when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85411AMLF you can contact the distributor directly for product support, shipping queries etc.
Is the 85411AMLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85411AMLF have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for 85411AMLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85411AMLF often in real-time on the comparison pages.
What if I can't find stock of 85411AMLF?
You can fill out our help required form which you can use to request a quote for 85411AMLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.