Status: | Unknown |
---|---|
Series: | 85409 Series |
RoHS: | Unknown |
Connector Type A | Crimp Socket |
---|---|
Connector Type B | Crimp Socket |
Cable Length - Imperial | 5.9" |
Cable Length - Metric | 150mm |
Product Range | 85409 Series |
Jacket Colour | - |
Cable Assembly Type | Low Voltage |
For Use With | CLIK-Mate SMT Wire-to-Board Connectors |
Lead Length | 150mm |
CABLE ASSY, CRIMP SKT-SKT, -999, 150MM | Farnell |
MLX854090052 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 85409-0052?
Additional datasheets, footprints and schematics for 85409-0052 are listed on our Part Details page. You can also find images and similar parts to 85409-0052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85409-0052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85409-0052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85409-0052 fall under?
The 85409-0052 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 85409-0052 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85409-0052 you can contact the distributor directly for product support, shipping queries etc.
Is the 85409-0052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85409-0052 have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for 85409-0052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85409-0052 often in real-time on the comparison pages.
What if I can't find stock of 85409-0052?
You can fill out our help required form which you can use to request a quote for 85409-0052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.