85409-0038 Leads by Molex

CABLE ASSY CRIMP SKT-SKT -999 300MM

Status: Unknown
Series: 85409 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
500
in stock
Buy Now
Logo for element14
element14
from US$0.37
500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A Crimp Socket
Connector Type B Crimp Socket
Cable Length - Imperial 11.8"
Cable Length - Metric 300mm
Product Range 85409 Series
Jacket Colour -
Cable Assembly Type Audio Video
Cable Length 300mm
Conductor Size 22AWG
Lead Length 300mm


85409-0038 Leads by Pro Signal

LEAD END-TO-END 22AWG 300MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A CLIK-Mate Terminal 2mm
Connector Type B CLIK-Mate Terminal 2mm
Cable Length - Imperial 11.81"
Cable Length - Metric 300mm
Jacket Colour -
Product Range -

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 85409-0038?

Additional datasheets, footprints and schematics for 85409-0038 are listed on our Part Details page. You can also find images and similar parts to 85409-0038 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 85409-0038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85409-0038 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 85409-0038 fall under?

The 85409-0038 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 85409-0038 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 85409-0038 you can contact the distributor directly for product support, shipping queries etc.

Is the 85409-0038 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 85409-0038 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 85409-0038.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 85409-0038 often in real-time on the comparison pages.

What if I can't find stock of 85409-0038?

You can fill out our help required form which you can use to request a quote for 85409-0038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay