Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.48
BODY DIAMETER | 5/16" |
---|---|
OVERALL LENGTH | 1/8" |
THREAD SIZE - IMPERIAL | #10 |
SPACER MATERIAL | ALUMINUM |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Rating | 150W |
---|---|
DC Load Type | Adjustable |
Operating Voltage Min | 0V |
Operating Voltage Max | 60V |
Operating Current Max | 30A |
Manufacturer Warranty | 1 Year |
External Depth | 11.1" |
RoHS Compliant | Yes |
Adjustable Dc Electronic Load 60V 150W | Newark Electronics |
Electronic Load DC 150W 8500 Series | B&K Precision 8540 | RS Americas |
Where can I find additional details, specifications and documents for a 8540?
Additional datasheets, footprints and schematics for 8540 are listed on our Part Details page. You can also find images and similar parts to 8540 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8540 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8540 fall under?
The 8540 is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 8540 when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8540 you can contact the distributor directly for product support, shipping queries etc.
Is the 8540 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8540 have stock available?
Authorised distributors including Conrad, TestEquity, Newark Electronics, RS Americas and Jameco Electronics have stock available or on a lead time for 8540.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8540 often in real-time on the comparison pages.
What if I can't find stock of 8540?
You can fill out our help required form which you can use to request a quote for 8540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.