Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,334.03
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,334.03
|
No stock
|
Buy Now |
Motor Starter Type | Combination Starter |
---|---|
Power Rating | 10hp |
No. of Phases | Three Phase |
No. of Poles | 3 Pole |
Current Rating | 27A |
Supply Voltage Max | 600VAC |
IP / NEMA Rating | NEMA 1 |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 8538SCG14V02S?
Additional datasheets, footprints and schematics for 8538SCG14V02S are listed on our Part Details page. You can also find images and similar parts to 8538SCG14V02S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8538SCG14V02S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8538SCG14V02S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8538SCG14V02S fall under?
The 8538SCG14V02S is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to 8538SCG14V02S when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8538SCG14V02S you can contact the distributor directly for product support, shipping queries etc.
Is the 8538SCG14V02S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8538SCG14V02S have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 8538SCG14V02S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8538SCG14V02S often in real-time on the comparison pages.
What if I can't find stock of 8538SCG14V02S?
You can fill out our help required form which you can use to request a quote for 8538SCG14V02S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.