8536SCG3V08 Schneider Electric Parts by Schneider Electric

MOTOR STARTER 3-PH 10HP 27A 600VAC

Status: Unknown
Series: S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$675.38

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$675.38
32
in stock
Buy Now

Specifications

Supply Voltage Min -
Supply Voltage Max 600VAC
No. of Phases Three Phase
Power Rating 10hp
Current Rating 27A
Product Range S Series

Alternative Descriptions

Motor Starter, 3-Ph, 10Hp, 27A, 600Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8536SCG3V08?

Additional datasheets, footprints and schematics for 8536SCG3V08 are listed on our Part Details page. You can also find images and similar parts to 8536SCG3V08 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8536SCG3V08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8536SCG3V08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8536SCG3V08 fall under?

The 8536SCG3V08 is listed under Schneider Electric Parts.

Can I view similar or alternative parts?

You can view similar parts to 8536SCG3V08 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8536SCG3V08 you can contact the distributor directly for product support, shipping queries etc.

Is the 8536SCG3V08 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8536SCG3V08 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 8536SCG3V08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8536SCG3V08 often in real-time on the comparison pages.

What if I can't find stock of 8536SCG3V08?

You can fill out our help required form which you can use to request a quote for 8536SCG3V08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay