Status: | Unknown |
---|---|
Series: | S Series |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 600VAC |
No. of Phases | Three Phase |
Power Rating | 5hp |
Current Rating | 18A |
Product Range | S Series |
Motor Starter, 3-Ph, 5Hp, 18A, 600Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 8536SBO2V02H30S?
Additional datasheets, footprints and schematics for 8536SBO2V02H30S are listed on our Part Details page. You can also find images and similar parts to 8536SBO2V02H30S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8536SBO2V02H30S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8536SBO2V02H30S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8536SBO2V02H30S fall under?
The 8536SBO2V02H30S is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to 8536SBO2V02H30S when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8536SBO2V02H30S you can contact the distributor directly for product support, shipping queries etc.
Is the 8536SBO2V02H30S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8536SBO2V02H30S have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 8536SBO2V02H30S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8536SBO2V02H30S often in real-time on the comparison pages.
What if I can't find stock of 8536SBO2V02H30S?
You can fill out our help required form which you can use to request a quote for 8536SBO2V02H30S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.