Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Starter Type | Non-Reversing Starter |
---|---|
Power Rating | 5hp |
No. of Phases | Three Phase |
No. of Poles | 3 Pole |
Current Rating | 18A |
Supply Voltage Min | 200VAC |
Supply Voltage Max | 240VAC |
IP / NEMA Rating | NEMA 00 |
RoHS Compliant | No |
Magnetic Motor Starter | Newark Electronics |
Where can I find additional details, specifications and documents for a 8536SBG2V03?
Additional datasheets, footprints and schematics for 8536SBG2V03 are listed on our Part Details page. You can also find images and similar parts to 8536SBG2V03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8536SBG2V03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8536SBG2V03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8536SBG2V03 fall under?
The 8536SBG2V03 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to 8536SBG2V03 when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8536SBG2V03 you can contact the distributor directly for product support, shipping queries etc.
Is the 8536SBG2V03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8536SBG2V03 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 8536SBG2V03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8536SBG2V03 often in real-time on the comparison pages.
What if I can't find stock of 8536SBG2V03?
You can fill out our help required form which you can use to request a quote for 8536SBG2V03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.