8536SAO11V02S Part Information
Details for 8536SAO11V02S by Schneider Electric
Electrical & Lighting>Industrial Automation & Control Gear>Motor Starters & Controllers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 347.0400 |
5 | 320.3500 |
10 | 308.0200 |
25 | 297.7500 |
50 | 275.1700 |
Stock Information
Details
Part Downloads
Part Specifications
Supply Voltage Min | - |
Supply Voltage Max | 600VAC |
No. of Phases | Single Phase |
Power Rating | 1hp |
Current Rating | 9A |
Product Range | - |
Alternative Part Descriptions
- MOTOR STARTER, 9A, 1-PH, 600VAC; Motor Starter Type:Non-Reversing Starter; Power Rating:1hp; No. of Phases:Single Phase; No. of Poles:2 Pole; Current Rating:9A; Supply Voltage Min:-; Supply Voltage Max:600VAC RoHS Compliant: No | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 8536SAO11V02S?
Additional datasheets, footprints and schematics for 8536SAO11V02S are listed in our Part Details tab. You can also find the 8536SAO11V02S image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8536SAO11V02S in the Pricing & Inventory tab next to part details. You can view 8536SAO11V02S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8536SAO11V02S fall under?
The 8536SAO11V02S is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to 8536SAO11V02S when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8536SAO11V02S you can contact the distributor directly for product support, shipping queries etc.
Is the 8536SAO11V02S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 8536SAO11V02S have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 8536SAO11V02S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8536SAO11V02S often in real-time on the comparison pages.
What if I can't find stock of 8536SAO11V02S?
You can fill out our help required form which you can use to request a quote for 8536SAO11V02S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.