Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Conditioner Input | Current |
---|---|
Signal Conditioner Output | Current |
No. of Output Channels | 1Channels |
Accuracy % | 0.5% |
Output Accuracy | - |
Supply Voltage | 30VDC |
No. of Channels | 1 Channel |
Current Measuring Transducer, Dinrail | Newark Electronics |
Current Monitoring 9-Pin | Avnet America |
CURRENT MEASURING TRANSDUCER, DINRAIL | element14 |
Where can I find additional details, specifications and documents for a 8528650000?
Additional datasheets, footprints and schematics for 8528650000 are listed on our Part Details page. You can also find images and similar parts to 8528650000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8528650000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8528650000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8528650000 fall under?
The 8528650000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 8528650000 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8528650000 you can contact the distributor directly for product support, shipping queries etc.
Is the 8528650000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8528650000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 8528650000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8528650000 often in real-time on the comparison pages.
What if I can't find stock of 8528650000?
You can fill out our help required form which you can use to request a quote for 8528650000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.