Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 3Conductor |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.35mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Color | Black |
RoHS Compliant | Yes |
UNSHLD FLEX CABLE, 3COND, 22AWG, 30M | Farnell |
Unshld Flex Cable, 3Cond, 22Awg, 100Ft | Newark Electronics |
Multiconductor Cable,3C,20AWG, UnShielded, Black | Alpha Wire 852203 BK005 | RS Americas |
Where can I find additional details, specifications and documents for a 852203 BK005?
Additional datasheets, footprints and schematics for 852203 BK005 are listed on our Part Details page. You can also find images and similar parts to 852203 BK005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 852203 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 852203 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 852203 BK005 fall under?
The 852203 BK005 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 852203 BK005 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 852203 BK005 you can contact the distributor directly for product support, shipping queries etc.
Is the 852203 BK005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 852203 BK005 have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 852203 BK005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 852203 BK005 often in real-time on the comparison pages.
What if I can't find stock of 852203 BK005?
You can fill out our help required form which you can use to request a quote for 852203 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.