8521 Automation & Process Control by ICO Rally Corrporation

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.16


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$53.39
1
Buy Now
Logo for RS RS US$47.12
-
Buy Now
Logo for RS Americas RS Americas US$45.42
-
Buy Now
Logo for element14 element14 US$2.33
-
Buy Now
Logo for Sager Sager US$53.86
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Ico-Rally 4 feet Sections, I.D. 1/16 , Color


8521 Fasteners & Fixings by Abbatron

SPACER ROUND AL 0.25IN X 6.35MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Spacer Type Round
Spacer Material Aluminium
Outer Diameter 6.35mm
Inner Diameter 4.42mm
Overall Length 6.35mm
Body Diameter 0.25"
Body Length 6.35mm
Bore Size 4.293mm
RoHS Compliant No

Alternative Descriptions

Spacer Round Al 0.25In X 6.35Mm | Newark Electronics

8521 Connectors by ABB Group

TC 8521 1-1/2 THDLESS CONNECTOR

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

8521 Connectors by Desco Industries

HINGED CONTAINER, 9" X 12" X 1.25"

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

ESD Storage Type Hinged Container
External Height - Imperial 1.25"
External Height - Metric 32mm
External Width - Imperial 12"
External Width - Metric 305mm
External Depth - Imperial 9"
RoHS Compliant NA

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8521?

Additional datasheets, footprints and schematics for 8521 are listed on our Part Details page. You can also find images and similar parts to 8521 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8521 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8521 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8521 fall under?

The 8521 is listed under Automation & Process Control > More Automation & Process Control.

Can I view similar or alternative parts?

You can view similar parts to 8521 when available in the More Automation & Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8521 you can contact the distributor directly for product support, shipping queries etc.

Is the 8521 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8521 have stock available?

Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Sager have stock available or on a lead time for 8521.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8521 often in real-time on the comparison pages.

What if I can't find stock of 8521?

You can fill out our help required form which you can use to request a quote for 8521 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay