Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
851872-000,
6-1198151-4 |
Prices starting from US$0.12
Marker Style | Snap-On |
---|---|
Marker Size | STD 17 |
Compatible Cable Diameter | .335 – .452in, 8.5 – 11.5mm |
Printed Marking Color | Black |
Packaging Method | Box |
Packaging Quantity | 50 |
Marker Cut | Straight |
Printed Marking | K |
Wire Labels & Markers STD17W-K | Rapid Electronics |
TE Connectivity STD17W-K Wire Labels & Markers STD17W-K | Distrelec |
Wire Labels & Markers Std17W-K |Raychem Te Connectivity 851872-000 | Newark Electronics |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Where can I find additional details, specifications and documents for a 851872-000?
Additional datasheets, footprints and schematics for 851872-000 are listed on our Part Details page. You can also find images and similar parts to 851872-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 851872-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 851872-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 851872-000 fall under?
The 851872-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 851872-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 851872-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 851872-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 851872-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 851872-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 851872-000 often in real-time on the comparison pages.
What if I can't find stock of 851872-000?
You can fill out our help required form which you can use to request a quote for 851872-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.