851634-000 Connector Backshells & Adapters by TE Connectivity

STXR41AB00-1210AI2

Status: Active
Series: -
RoHS: Unknown
Aliases: 851634-000,
1-1200144-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Adapter Entry Size 10
Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Color Olive Drab
Material Aluminum
TE Adapter Code 41
Cable Entry Diameter .2 – 15.9mm, .01 – .63in
Cable Diameter Range 7.9 – 12.7mm, .313 – .5in
Connector Detail Specification Number MS27479, MS27480, MS27497, MS27665, MS27481, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27652, MS27661
Connector General Specification Number MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class T
Pluggable I/O Accessory Type Tinel-Lock Adapter
Connector Shell Size 13, 12
Adapter Angle 00
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Style Tinel-Lock Adapter
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -65 – 175°C, -85 – 347°F
Salt Spray Resistance 500Hr

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 851634-000?

Additional datasheets, footprints and schematics for 851634-000 are listed on our Part Details page. You can also find images and similar parts to 851634-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 851634-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 851634-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 851634-000 fall under?

The 851634-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 851634-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 851634-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 851634-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 851634-000 have stock available?

There is no stock from authorised distributors for 851634-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 851634-000 often in real-time on the comparison pages.

What if I can't find stock of 851634-000?

You can fill out our help required form which you can use to request a quote for 851634-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay