Ico-Rally 4 feet Sections, I.D. | 3/16 , Color |
---|
Ico-Rally 4 Feet Sections, I.d.: 3/16 , Color: Clear |Ico-Rally 8514 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | 8500 Series |
RoHS: | Compliant |
Product Range | 8500 Series |
---|---|
Power Rating | 1.2kW |
DC Load Type | Programmable |
Operating Voltage Min | 100mV |
Operating Voltage Max | 120V |
Operating Current Max | 240A |
Manufacturer Warranty | 1 Year |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 8514?
Additional datasheets, footprints and schematics for 8514 are listed on our Part Details page. You can also find images and similar parts to 8514 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8514 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8514 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8514 fall under?
The 8514 is listed under Automation & Process Control > More Automation & Process Control.
Can I view similar or alternative parts?
You can view similar parts to 8514 when available in the More Automation & Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8514 you can contact the distributor directly for product support, shipping queries etc.
Is the 8514 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8514 have stock available?
Authorised distributors including RS Americas, element14, Carlton-Bates, Farnell and Newark Electronics have stock available or on a lead time for 8514.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8514 often in real-time on the comparison pages.
What if I can't find stock of 8514?
You can fill out our help required form which you can use to request a quote for 8514 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.