Status: | Unknown |
---|---|
Series: | 8511 Series |
RoHS: | Unknown |
Safety Category | NIOSH |
---|---|
Protection Class | N95 |
Respirator Type | Disposable |
Product Range | 8511 Series |
Pack Quantity | 10 |
RoHS Compliant | NA |
Respirator, Particulate, N95 | Newark Electronics |
Respirator, Disposable | Carlton-Bates |
Cool Flow Particulate N95 Respirator with Valve Polyester | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ico-Rally 4 feet Sections, I.D. | 1/16 , Color |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 6.35mm |
Inner Diameter | 3.759mm |
Overall Length | 50.8mm |
Body Diameter | 0.25" |
Body Length | 50.8mm |
Bore Size | 3.658mm |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 8511?
Additional datasheets, footprints and schematics for 8511 are listed on our Part Details page. You can also find images and similar parts to 8511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8511 fall under?
The 8511 is listed under Static Control, Site Safety & Clean Room Products > Personal Protection & Safety > Respirators.
Can I view similar or alternative parts?
You can view similar parts to 8511 when available in the Respirators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8511 you can contact the distributor directly for product support, shipping queries etc.
Is the 8511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8511 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates, Avnet America and Sager have stock available or on a lead time for 8511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8511 often in real-time on the comparison pages.
What if I can't find stock of 8511?
You can fill out our help required form which you can use to request a quote for 8511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.