Status: | Unknown |
---|---|
Series: | KZH2-YS Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPST-NO |
Product Range | KZH2-YS Series |
Relay Mounting | DIN Rail |
Contact Current | 5A |
Relay Terminals | Screw |
Contact Voltage AC Nom | 250V |
Contact Material | - |
Where can I find additional details, specifications and documents for a 85102621?
Additional datasheets, footprints and schematics for 85102621 are listed on our Part Details page. You can also find images and similar parts to 85102621 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85102621 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85102621 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85102621 fall under?
The 85102621 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 85102621 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85102621 you can contact the distributor directly for product support, shipping queries etc.
Is the 85102621 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85102621 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 85102621.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85102621 often in real-time on the comparison pages.
What if I can't find stock of 85102621?
You can fill out our help required form which you can use to request a quote for 85102621 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.