85102436 Switches, Relays & Solenoids by Crouzet

RELAY SAFETY 3PST-2NO 1NC 250VAC 8A

Status: Unknown
Series: KNE3-YS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$250.08

Distributor Stock
Logo for Farnell
Farnell
from US$277.83
No stock
Buy Now
Logo for element14
element14
from US$250.08
-
Buy Now

Specifications

Coil Voltage 230VAC
Contact Configuration 3PST-2NO SPST-NC
Product Range KNE3-YS Series
Relay Mounting DIN Rail
Contact Current 8A
Relay Terminals Screw
Contact Voltage AC Nom 250V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 85102436?

Additional datasheets, footprints and schematics for 85102436 are listed on our Part Details page. You can also find images and similar parts to 85102436 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 85102436 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85102436 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 85102436 fall under?

The 85102436 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 85102436 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 85102436 you can contact the distributor directly for product support, shipping queries etc.

Is the 85102436 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 85102436 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 85102436.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 85102436 often in real-time on the comparison pages.

What if I can't find stock of 85102436?

You can fill out our help required form which you can use to request a quote for 85102436 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay