Status: | Unknown |
---|---|
Series: | KNA3-YS Series |
RoHS: | Unknown |
Product Range | KNA3-YS Series |
---|---|
Contact Configuration | 3PST-NO SPST-NC |
Coil Voltage | 230VAC |
Contact Current | 5A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Contact Voltage AC Nom | 250V |
Safety Relay, Kna3-Ys 230Vac Rohs Compliant: Yes |Crouzet 85102035 | Newark Electronics |
KNA3-YS Safety Relay Emergency Stop DIN Rail 3 | Rapid Electronics |
Where can I find additional details, specifications and documents for a 85102035?
Additional datasheets, footprints and schematics for 85102035 are listed on our Part Details page. You can also find images and similar parts to 85102035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85102035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85102035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85102035 fall under?
The 85102035 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 85102035 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85102035 you can contact the distributor directly for product support, shipping queries etc.
Is the 85102035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85102035 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 85102035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85102035 often in real-time on the comparison pages.
What if I can't find stock of 85102035?
You can fill out our help required form which you can use to request a quote for 85102035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.