Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3,475.00
|
2
in stock
|
Buy Now | |
RS Americas
from US$1.31
|
479
in stock
|
Buy Now | |
Heilind Electronics
from US$1.16
|
405
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.16
|
135
in stock
|
Buy Now | |
element14
from US$4,027.09
|
2
in stock
|
Buy Now | |
Farnell
from US$8,682.90
|
2
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Carlton-Bates
from US$2,850.00
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Digital Transformer Ratiometer Dtr Model 8510 (110/220V) Replacement For Cat #2111.80 & 2116.21 Rohs Compliant: Yes |Aemc Instruments 8510 | Newark Electronics |
DIGITAL TRANSFORMER RATIOMETER DTR MODEL 8510 (110/220V) REPLACEMENT FOR CAT #2111.80 & 2116.21 23T0318 | element14 |
DIGITAL TRANSFORMER RATIOMETER DTR MODEL 8510 (110/220V) REPLACEMENT FOR CAT #2111.80 & 2116.21 23T0318 | Farnell |
Status: | Unknown |
---|---|
Series: | 8500 Series |
RoHS: | Compliant |
Product Range | 8500 Series |
---|---|
Power Rating | 600W |
DC Load Type | Programmable |
Operating Voltage Min | 100mV |
Operating Voltage Max | 120V |
Operating Current Max | 120A |
Manufacturer Warranty | 1 Year |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
I.D. Supplied - Imperial | 1.5" |
---|---|
I.D. Supplied - Metric | 38.1mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 8510?
Additional datasheets, footprints and schematics for 8510 are listed on our Part Details page. You can also find images and similar parts to 8510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8510 fall under?
The 8510 is listed under Test & Measurement > Electrical & Electronic Testing > Transformer Ratio Meters.
Can I view similar or alternative parts?
You can view similar parts to 8510 when available in the Transformer Ratio Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8510 you can contact the distributor directly for product support, shipping queries etc.
Is the 8510 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8510 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 8510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8510 often in real-time on the comparison pages.
What if I can't find stock of 8510?
You can fill out our help required form which you can use to request a quote for 8510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.