Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.08
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$208.85
|
66
in stock
|
Buy Now | |
element14
from US$185.97
|
66
in stock
|
Buy Now | |
Farnell
from US$140.06
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$93.73
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Tweezer Type | General Purpose |
---|---|
Tweezer Tip Type / Style | Curve Pointed |
Overall Length | 120mm |
Tweezer Body Material | Ceramic |
Tweezer Tip Material | Ceramic |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CERAMIC TWEEZER, CURVE/POINTED, 120MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ico-Rally 4 feet Sections, I.D. | 1/2 , Color |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 6.35mm |
Inner Diameter | 3.759mm |
Overall Length | 25.4mm |
Body Diameter | 0.25" |
Body Length | 25.4mm |
Bore Size | 3.658mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Contents | Dual conductor wriststrap w/ground cord, wriststrap monitor, wristband, ground cords & work surface |
---|---|
Depth | 0.021" |
Height | 24" |
Width | 22" |
RoHS Compliant | Yes |
Static Protection Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a 8507?
Additional datasheets, footprints and schematics for 8507 are listed on our Part Details page. You can also find images and similar parts to 8507 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8507 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8507 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8507 fall under?
The 8507 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 8507 when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8507 you can contact the distributor directly for product support, shipping queries etc.
Is the 8507 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8507 have stock available?
Authorised distributors including Newark Electronics, element14, RS, Farnell and Future Electronics have stock available or on a lead time for 8507.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8507 often in real-time on the comparison pages.
What if I can't find stock of 8507?
You can fill out our help required form which you can use to request a quote for 8507 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.