Status: | Unknown |
---|---|
Series: | WCAP-STSC Series |
RoHS: | Unknown |
Prices starting from US$0.91
Capacitance | 3F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | WCAP-STSC Series |
Capacitance Tolerance | +30% -10% |
Lead Spacing | 3.5mm |
Lifetime @ Temperature | 1000 hours @ 65°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.06ohm |
Capacitor Case Style | - |
Diameter | 8mm |
Height | 20mm |
SVHC | No SVHC (15-Jan-2019) |
Supercapacitor, 3F, 2.7V, Radial | Newark Electronics |
SUPERCAPACITOR, 3F, 2.7V, RADIAL | element14 |
Würth Elektronik Super Capacitor, 3F, 2.7V | Distrelec |
Cap WCAP-STSC EDLC 3 F -10% / +30% 2.7 | RS |
Where can I find additional details, specifications and documents for a 850617030001?
Additional datasheets, footprints and schematics for 850617030001 are listed on our Part Details page. You can also find images and similar parts to 850617030001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 850617030001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 850617030001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 850617030001 fall under?
The 850617030001 is listed under Wurth Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 850617030001 when available in the Wurth Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 850617030001 you can contact the distributor directly for product support, shipping queries etc.
Is the 850617030001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 850617030001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Chip One Stop have stock available or on a lead time for 850617030001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 850617030001 often in real-time on the comparison pages.
What if I can't find stock of 850617030001?
You can fill out our help required form which you can use to request a quote for 850617030001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.