Status: | Unknown |
---|---|
Series: | WCAP-STSC Series |
RoHS: | Unknown |
Capacitance | 7F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | WCAP-STSC Series |
Capacitance Tolerance | +30% -10% |
Lead Spacing | 5mm |
Lifetime @ Temperature | 1000 hours @ 65°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.035ohm |
Capacitor Case Style | - |
Diameter | 10mm |
Height | 20mm |
SVHC | No SVHC (15-Jan-2019) |
Cap WCAP-STSC EDLC EDLC 7 F -10% / +30% | RS |
Supercapacitor, 7F, 2.7V, Radial | Newark Electronics |
SUPERCAPACITOR, 7F, 2.7V, RADIAL | element14 |
Würth Elektronik Super Capacitor, 7F, 2.7V | Distrelec |
Where can I find additional details, specifications and documents for a 850617021002?
Additional datasheets, footprints and schematics for 850617021002 are listed on our Part Details page. You can also find images and similar parts to 850617021002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 850617021002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 850617021002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 850617021002 fall under?
The 850617021002 is listed under Wurth Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 850617021002 when available in the Wurth Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 850617021002 you can contact the distributor directly for product support, shipping queries etc.
Is the 850617021002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 850617021002 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 850617021002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 850617021002 often in real-time on the comparison pages.
What if I can't find stock of 850617021002?
You can fill out our help required form which you can use to request a quote for 850617021002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.