| Status: | Unknown |
|---|---|
| Series: | E5063A ENA Series |
| RoHS: | Unknown |
No distributors results available
| RF Test Component Type | Calibration Kit |
|---|---|
| Frequency | 26.5GHz |
| Impedance | 50ohm |
| For Use With | Keysight E5063A ENA Series Network Analyzer |
| Product Range | E5063A ENA Series |
| RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 85052D?
Additional datasheets, footprints and schematics for 85052D are listed on our Part Details page. You can also find images and similar parts to 85052D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85052D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85052D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85052D fall under?
The 85052D is listed under Test & Measurement > RF Test Equipment > RF & Microwave Test Components.
Can I view similar or alternative parts?
You can view similar parts to 85052D when available in the RF & Microwave Test Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85052D you can contact the distributor directly for product support, shipping queries etc.
Is the 85052D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85052D have stock available?
There is no stock from authorised distributors for 85052D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85052D often in real-time on the comparison pages.
What if I can't find stock of 85052D?
You can fill out our help required form which you can use to request a quote for 85052D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.