850515-1 Part Information

Details for 850515-1 by TE Connectivity

Connectors>Circular Connectors>Circular Connector Accessories>Circular Connector Caps & Covers

Part Downloads

Part Specifications

Cap Material Molded Glass Epoxy
Operating Voltage 50000VDC
Cap to Flange Attachment Threaded
Screw & Hole Thread Size 1-14(M)
Connector Mounting Type Fixing Screw
For Use With Receptacle
Comment 50
Packaging Quantity 50
Packaging Method Package
Product Type Accessory
Sealable No
Connector Style Receptacle
Accessory Type Dust Cover
Operating Temperature Range -67 – 257°F, -55 – 125°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 4092
Global Product Line: 343
GPL Description: Aerospace Defense & Marine

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 850515-1?

Additional datasheets, footprints and schematics for 850515-1 are listed in our Part Details tab. You can also find the 850515-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 850515-1 in the Pricing & Inventory tab next to part details. You can view 850515-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 850515-1 fall under?

The 850515-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.

Can I view similar or alternative parts?

You can view similar parts to 850515-1 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 850515-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 850515-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 850515-1 have stock available?

There is no stock from authorised distributors for 850515-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 850515-1 often in real-time on the comparison pages.

What if I can't find stock of 850515-1?

You can fill out our help required form which you can use to request a quote for 850515-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 850515-1

Loading...
Loading Results for 850515-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us