Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$171.82
|
No stock
|
Buy Now |
![]() |
RS Americas
from US$1.03
|
156
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$3.10
|
20
in stock
|
Buy Now |
![]() |
Lake-View Electronics
-
|
1,300
in stock
|
Buy Now |
![]() |
RS
from US$24.49
|
-
|
Buy Now |
![]() |
Newark Electronics
from US$189.18
|
-
|
Buy Now |
![]() |
Future Electronics
from US$0.62
|
-
|
Buy Now |
![]() |
Heilind Electronics
from US$0.70
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
from US$0.59
|
-
|
Buy Now |
Buy Now |
Accessory Type | Y-DIN Cable |
---|---|
For Use With | Keithley Oscilloscopes |
Product Range | - |
CABLE ASSEMBLY, TRIGGER LINK, Y-DIN | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ICO-RALLY 4 FEET SECTIONS, I.D. | 1/4 , COLOR |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 6.35mm |
Inner Diameter | 3.759mm |
Overall Length | 19.05mm |
Body Diameter | 0.25" |
Bore Size | 3.658mm |
Thread Size - Imperial | #6 |
RoHS Compliant | Yes |
Spacer, Round Al 0.25Inx19.05Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | Static-Dissipative Work Surface, Wristband, Extension, Wrist Stap & Work Surface Ground Cord, Alligator Clip |
---|---|
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 8505?
Additional datasheets, footprints and schematics for 8505 are listed on our Part Details page. You can also find images and similar parts to 8505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8505 fall under?
The 8505 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 8505 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8505 you can contact the distributor directly for product support, shipping queries etc.
Is the 8505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8505 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Lake-View Electronics, RS and Newark Electronics have stock available or on a lead time for 8505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8505 often in real-time on the comparison pages.
What if I can't find stock of 8505?
You can fill out our help required form which you can use to request a quote for 8505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.