Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
850359-000,
4-1196630-4 |
Body Insulation | Without |
---|---|
Body Plating Material | Nickel |
Cable Connector Orientation | Straight |
Body Material | Brass |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Conductor Outside Diameter | .025in, .64mm |
Dielectric Outside Diameter (Max) | .06in, 1.55mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Panel Thickness (Recommended) | .126in, 3.2mm |
Shield Outside Diameter (Min) | .9 – 3mm, .035 – .118in |
Impedance | 50Ω |
Panel Mount Feature Type | Flange |
Connector Mounting Type | Panel |
Coupling Nut Base Material | Brass |
Grade | Military |
Dielectric Material | PTFE |
実装方法 | Box |
Packaging Method | Box |
Sealable | No |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | BNC |
Termination Method to Wire & Cable | Solder Terminal |
Cable Type | RG 316, RG 178, RG 174, RG 188, RG 196 |
Conn BNC RCP 50Ohm Solder ST Thru-Hole Gold | Avnet America |
RF Connectors / Coaxial Connectors RBD-50-S-04 | Sager |
Where can I find additional details, specifications and documents for a 850359-000?
Additional datasheets, footprints and schematics for 850359-000 are listed on our Part Details page. You can also find images and similar parts to 850359-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 850359-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 850359-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 850359-000 fall under?
The 850359-000 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 850359-000 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 850359-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 850359-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 850359-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 850359-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 850359-000 often in real-time on the comparison pages.
What if I can't find stock of 850359-000?
You can fill out our help required form which you can use to request a quote for 850359-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.